Alliance Memory, Inc. Memory MT40A1G16KD-062E IT:E

Description
DDR4 (MICRON), 16GB, 1GX16, 1.2V
Request a Quote Datasheet
Description
DDR4 (MICRON), 16GB, 1GX16, 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-MT40A1G16KD-062EIT:E-ND - DigiKey
Thief River Falls, MN, United States
DDR4 (MICRON), 16GB, 1GX16, 1.2V

DDR4 (MICRON), 16GB, 1GX16, 1.2V

Buy Now Datasheet
Industrial 16Gb 1.2V 1600MHz Memory IC and Storage Component - 48-MT40A1G16KD-062E IT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16Gb 1.2V 1600MHz Memory IC and Storage Component
48-MT40A1G16KD-062E IT:E
Industrial 16Gb 1.2V 1600MHz Memory IC and Storage Component 48-MT40A1G16KD-062E IT:E
Alliance Memory DDR4 (Micron), 16Gb, 1Gx16, 1.2V, 96-ball FBGA (9x13mm), 1600MHz, Industrial Temp Product overview: MT40A1G16KD-062E IT:E from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16Gb, 1.2V, 1600MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 16Gb, 1.2V, 1600MHz, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-MT40A1G16KD-062E IT:E can be used for catalog matching and distributor lookup.

Alliance Memory DDR4 (Micron), 16Gb, 1Gx16, 1.2V, 96-ball FBGA (9x13mm), 1600MHz, Industrial Temp Product overview: MT40A1G16KD-062E IT:E from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16Gb, 1.2V, 1600MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 16Gb, 1.2V, 1600MHz, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-MT40A1G16KD-062E IT:E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1450-MT40A1G16KD-062EIT:E-ND 48-MT40A1G16KD-062E IT:E
Product Name Memory Industrial 16Gb 1.2V 1600MHz Memory IC and Storage Component
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details