FLASH - Boot Block Memory IC 16Mbit CFI 70 ns 80-PQFP (14x20)
MICRON - 16MBX32 3V AUTOMOTIVE -
MICRON - 16MBX32 3V AUTOMOTIVE -
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M58BW016FB7T3F | M58BW016FB7T3F | M58BW016FB7T3F |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | FLASH - Boot Block |
| Access Time | 70 ns | 70 ns | 70 ns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |