FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-VFQFPN (6x5)
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-VFQFPN (6x5)
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-M45PE80-VMP6TGTR-ND | M45PE80-VMP6TG | M45PE80-VMP6TG | M45PE80-VMP6TG | M45PE80-VMP6TG |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |