FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-VFQFPN (6x5)
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN Product overview: M45PE80-VMP6G from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE80-VMP6G can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-VFQFPN (6x5)
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-M45PE80-VMP6G-ND | 774-M45PE80-VMP6G | M45PE80-VMP6G | M45PE80-VMP6G |
| Product Name | Memory | 75MHZ Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits |