FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-SO
IC FLASH 2MBIT SPI 75MHZ 8SO
IC FLASH 2MBIT SPI 75MHZ 8SO
IC FLASH 2MBIT SPI 75MHZ 8SO
FLASH - NOR Memory IC 2Mbit SPI 75 MHz 8-SO
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2306240 | 1450-M45PE20-VMN6P-ND | M45PE20-VMN6P | M45PE20-VMN6P | M45PE20-VMN6P | M45PE20-VMN6P |
| Product Name | Flash Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH - NOR | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Density | 16000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Pins | 8 |