Alliance Memory, Inc. Integrated Circuits (ICs) - Memory M29W640GT7AN6E

Description
Win Source Part Number: 1073625-M29W640GT7AN 6E Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 576 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (64Mb (8M x 8, 4M x 16)) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: CFI ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Alliance Memory, Inc. Other Names: 1450-M29W640GT7AN6E
Request a Quote
Description
Win Source Part Number: 1073625-M29W640GT7AN 6E Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 576 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (64Mb (8M x 8, 4M x 16)) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: CFI ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Alliance Memory, Inc. Other Names: 1450-M29W640GT7AN6E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1073625-M29W640GT7AN6E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1073625-M29W640GT7AN6E
Integrated Circuits (ICs) - Memory 1073625-M29W640GT7AN6E
Win Source Part Number: 1073625-M29W640GT7AN 6E Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 576 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (64Mb (8M x 8, 4M x 16)) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: CFI ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Alliance Memory, Inc. Other Names: 1450-M29W640GT7AN6E

Win Source Part Number: 1073625-M29W640GT7AN6E
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 576
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (64Mb (8M x 8, 4M x 16))
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: CFI
ECCN: 3A991B1A
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Alliance Memory, Inc.
Other Names: 1450-M29W640GT7AN6E

Buy Now
Integrated Circuits (ICs) - Memory - M29W640GT7AN6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
M29W640GT7AN6E
Integrated Circuits (ICs) - Memory M29W640GT7AN6E
64MB 48 TSOP

64MB 48 TSOP

Supplier's Site
Memory - M29W640GT7AN6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit CFI 70 ns 48-TSOP

FLASH - NOR Memory IC 64Mbit CFI 70 ns 48-TSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1073625-M29W640GT7AN6E M29W640GT7AN6E M29W640GT7AN6E
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Access Time 70 ns 70 ns 70 ns
Cycle Time 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 71016S15YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details