Alliance Memory, Inc. Integrated Circuits (ICs) - Memory - Memory M29W320DB7AZA6F

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1319618-M29W320DB7AZ A6F Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: FLASH - Boot Block Memory Type: Non-Volatile Memory Size: 32Mb (32Mb (4M x 8, 2M x 16)) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-TFBGA Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: CFI ECCN: 3A991B1A Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1450-M29W320DB7AZA6F CT,1450-M29W320DB7AZ A6FTR Base Product Number: M29W320 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1319618-M29W320DB7AZ A6F Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: FLASH - Boot Block Memory Type: Non-Volatile Memory Size: 32Mb (32Mb (4M x 8, 2M x 16)) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-TFBGA Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: CFI ECCN: 3A991B1A Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1450-M29W320DB7AZA6F CT,1450-M29W320DB7AZ A6FTR Base Product Number: M29W320 RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1319618-M29W320DB7AZA6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1319618-M29W320DB7AZA6F
Integrated Circuits (ICs) - Memory - Memory 1319618-M29W320DB7AZA6F
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1319618-M29W320DB7AZ A6F Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: FLASH - Boot Block Memory Type: Non-Volatile Memory Size: 32Mb (32Mb (4M x 8, 2M x 16)) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-TFBGA Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: CFI ECCN: 3A991B1A Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1450-M29W320DB7AZA6F CT,1450-M29W320DB7AZ A6FTR Base Product Number: M29W320 RoHS Status: ROHS3 Compliant

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1319618-M29W320DB7AZA6F
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: FLASH - Boot Block
Memory Type: Non-Volatile
Memory Size: 32Mb (32Mb (4M x 8, 2M x 16))
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-TFBGA
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: CFI
ECCN: 3A991B1A
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1450-M29W320DB7AZA6FCT,1450-M29W320DB7AZA6FTR
Base Product Number: M29W320
RoHS Status: ROHS3 Compliant

Buy Now
Memory IC and Storage Component - 774-M29W320DB7AZA6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W320DB7AZA6F
Memory IC and Storage Component 774-M29W320DB7AZA6F
IC FLASH 32MBIT CFI 48TFBGA Product overview: M29W320DB7AZA6F from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320DB7AZA6F can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT CFI 48TFBGA Product overview: M29W320DB7AZA6F from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320DB7AZA6F can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - M29W320DB7AZA6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
M29W320DB7AZA6F
Integrated Circuits (ICs) - Memory M29W320DB7AZA6F
32MB 48 TFBGA TR

32MB 48 TFBGA TR

Supplier's Site
Memory - M29W320DB7AZA6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - Boot Block Memory IC 32Mbit CFI 70 ns 48-TFBGA (6x8)

FLASH - Boot Block Memory IC 32Mbit CFI 70 ns 48-TFBGA (6x8)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1319618-M29W320DB7AZA6F 774-M29W320DB7AZA6F M29W320DB7AZA6F M29W320DB7AZA6F
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - QMP29GL01GP12FFI020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 1000000 kbits
View Details
2 suppliers
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details