Alliance Memory, Inc. Memory IC and Storage Component M29F800FB55M3F2

Description
IC FLASH 8MBIT 44SO Product overview: M29F800FB55M3F2 from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F800FB55M3F2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 8MBIT 44SO Product overview: M29F800FB55M3F2 from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F800FB55M3F2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M29F800FB55M3F2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F800FB55M3F2
Memory IC and Storage Component 774-M29F800FB55M3F2
IC FLASH 8MBIT 44SO Product overview: M29F800FB55M3F2 from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F800FB55M3F2 can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT 44SO Product overview: M29F800FB55M3F2 from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F800FB55M3F2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-M29F800FB55M3F2TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) 55ns 44-SO

FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) 55ns 44-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1073599-M29F800FB55M3F2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1073599-M29F800FB55M3F2
Integrated Circuits (ICs) - Memory 1073599-M29F800FB55M3F2
Win Source Part Number: 1073599-M29F800FB55M 3F2 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-SOIC (0.496", 12.60mm Width) Supplier Device Package: 44-SO Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Alliance Memory, Inc. Other Names: 1450-M29F800FB55M3F2 DKR,1450-M29F800FB55 M3F2TR,1450-M29F800F B55M3F2CT Base Product Number: M29F800

Win Source Part Number: 1073599-M29F800FB55M3F2
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 55 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 44-SOIC (0.496", 12.60mm Width)
Supplier Device Package: 44-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 55ns
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Alliance Memory, Inc.
Other Names: 1450-M29F800FB55M3F2DKR,1450-M29F800FB55M3F2TR,1450-M29F800FB55M3F2CT
Base Product Number: M29F800

Buy Now Datasheet
IC FLASH 8MBIT 44SO

IC FLASH 8MBIT 44SO

Supplier's Site Datasheet
Memory - M29F800FB55M3F2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit 55 ns 44-SO

FLASH - NOR Memory IC 8Mbit 55 ns 44-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - M29F800FB55M3F2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
M29F800FB55M3F2
Integrated Circuits (ICs) - Memory M29F800FB55M3F2
IC FLASH 8MBIT 44SO

IC FLASH 8MBIT 44SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M29F800FB55M3F2 1450-M29F800FB55M3F2TR-ND 1073599-M29F800FB55M3F2 M29F800FB55M3F2 M29F800FB55M3F2 M29F800FB55M3F2
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL064P0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details