Alliance Memory, Inc. Memory M29F400FT5AN6E2

Description
FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 55ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 55ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-M29F400FT5AN6E2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 55ns 48-TSOP

FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 55ns 48-TSOP

Buy Now Datasheet
Memory - Flash - M29F400FT5AN6E2 - 880586-M29F400FT5AN6E2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F400FT5AN6E2
880586-M29F400FT5AN6E2
Memory - Flash - M29F400FT5AN6E2 880586-M29F400FT5AN6E2
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 880586-M29F400FT5AN6 E2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 55 ns 48-TSOP Package: 48-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: M29F400 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 880586-M29F400FT5AN6E2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 55 ns 48-TSOP
Package: 48-TFSOP (0.724", 18.40mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: M29F400
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - M29F400FT5AN6E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 55 ns 48-TSOP

FLASH - NOR Memory IC 4Mbit Parallel 55 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - M29F400FT5AN6E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
M29F400FT5AN6E2
Integrated Circuits (ICs) - Memory M29F400FT5AN6E2
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-M29F400FT5AN6E2-ND 880586-M29F400FT5AN6E2 M29F400FT5AN6E2 M29F400FT5AN6E2 M29F400FT5AN6E2
Product Name Memory Memory - Flash - M29F400FT5AN6E2 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - S25FL064P0XNFI001M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details