Alliance Memory, Inc. Memory - Flash - M29F400FB55N3F2 M29F400FB55N3F2

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 924785-M29F400FB55N3 F2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 48-TSOP Package: 48-TFSOP (0.724", 18.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M29F400 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1450-M29F400FB55N3F2 -ND, 1450-M29F400FB55N3F2 CT, 1450-M29F400FB55N3F2 , 1450-M29F400FB55N3F2 TR, 1450-M29F400FB55N3F2 DKR
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 924785-M29F400FB55N3 F2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 48-TSOP Package: 48-TFSOP (0.724", 18.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M29F400 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1450-M29F400FB55N3F2 -ND, 1450-M29F400FB55N3F2 CT, 1450-M29F400FB55N3F2 , 1450-M29F400FB55N3F2 TR, 1450-M29F400FB55N3F2 DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F400FB55N3F2 - 924785-M29F400FB55N3F2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F400FB55N3F2
924785-M29F400FB55N3F2
Memory - Flash - M29F400FB55N3F2 924785-M29F400FB55N3F2
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 924785-M29F400FB55N3 F2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 48-TSOP Package: 48-TFSOP (0.724", 18.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M29F400 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1450-M29F400FB55N3F2 -ND, 1450-M29F400FB55N3F2 CT, 1450-M29F400FB55N3F2 , 1450-M29F400FB55N3F2 TR, 1450-M29F400FB55N3F2 DKR

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 924785-M29F400FB55N3F2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 48-TSOP
Package: 48-TFSOP (0.724", 18.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M29F400
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1450-M29F400FB55N3F2-ND, 1450-M29F400FB55N3F2CT, 1450-M29F400FB55N3F2, 1450-M29F400FB55N3F2TR, 1450-M29F400FB55N3F2DKR

Buy Now Datasheet
Memory - 1450-M29F400FB55N3F2DKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 55ns 48-TSOP

FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 55ns 48-TSOP

Buy Now Datasheet
Memory - 1450-M29F400FB55N3F2CT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 55ns 48-TSOP

FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 55ns 48-TSOP

Buy Now Datasheet
Memory - 1450-M29F400FB55N3F2TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 55ns 48-TSOP

FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 55ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-M29F400FB55N3F2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F400FB55N3F2
Memory IC and Storage Component 774-M29F400FB55N3F2
IC FLASH 4MBIT PARALLEL 48TSOP Product overview: M29F400FB55N3F2 from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB55N3F2 can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TSOP Product overview: M29F400FB55N3F2 from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB55N3F2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - M29F400FB55N3F2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
M29F400FB55N3F2
Integrated Circuits (ICs) - Memory M29F400FB55N3F2
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - M29F400FB55N3F2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 55 ns 48-TSOP

FLASH - NOR Memory IC 4Mbit Parallel 55 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 924785-M29F400FB55N3F2 1450-M29F400FB55N3F2DKR-ND 774-M29F400FB55N3F2 M29F400FB55N3F2 M29F400FB55N3F2 M29F400FB55N3F2
Product Name Memory - Flash - M29F400FB55N3F2 Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOP; 48-TSOP "48-TFSOP (0.724"", 18.40mm Width)" Tape & Reel (TR) 48-TFSOP (0.724\", 18.40mm Width)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 1072732-00-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT49F4096A-70TC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 4000 kbits
View Details