Alliance Memory, Inc. Integrated Circuits (ICs) - Memory M29F200FB55M3F2

Description
Win Source Part Number: 1025749-M29F200FB55M 3F2 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8, 128K x 16) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-SOIC (0.496", 12.60mm Width) Supplier Device Package: 44-SO Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Alliance Memory, Inc. Other Names: 1450-M29F200FB55M3F2 CT,1450-M29F200FB55M 3F2TR,1450-M29F200FB 55M3F2DKR Base Product Number: M29F200
Request a Quote Datasheet
Description
Win Source Part Number: 1025749-M29F200FB55M 3F2 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8, 128K x 16) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-SOIC (0.496", 12.60mm Width) Supplier Device Package: 44-SO Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Alliance Memory, Inc. Other Names: 1450-M29F200FB55M3F2 CT,1450-M29F200FB55M 3F2TR,1450-M29F200FB 55M3F2DKR Base Product Number: M29F200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1025749-M29F200FB55M3F2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1025749-M29F200FB55M3F2
Integrated Circuits (ICs) - Memory 1025749-M29F200FB55M3F2
Win Source Part Number: 1025749-M29F200FB55M 3F2 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8, 128K x 16) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-SOIC (0.496", 12.60mm Width) Supplier Device Package: 44-SO Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Alliance Memory, Inc. Other Names: 1450-M29F200FB55M3F2 CT,1450-M29F200FB55M 3F2TR,1450-M29F200FB 55M3F2DKR Base Product Number: M29F200

Win Source Part Number: 1025749-M29F200FB55M3F2
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8, 128K x 16)
Access Time: 55 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 44-SOIC (0.496", 12.60mm Width)
Supplier Device Package: 44-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 55ns
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Alliance Memory, Inc.
Other Names: 1450-M29F200FB55M3F2CT,1450-M29F200FB55M3F2TR,1450-M29F200FB55M3F2DKR
Base Product Number: M29F200

Buy Now Datasheet
Memory IC and Storage Component - 774-M29F200FB55M3F2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F200FB55M3F2
Memory IC and Storage Component 774-M29F200FB55M3F2
IC FLASH 2MBIT 44SO Product overview: M29F200FB55M3F2 from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F200FB55M3F2 can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT 44SO Product overview: M29F200FB55M3F2 from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F200FB55M3F2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 2MBIT 44SO

IC FLASH 2MBIT 44SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - M29F200FB55M3F2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
M29F200FB55M3F2
Integrated Circuits (ICs) - Memory M29F200FB55M3F2
IC FLASH 2MBIT 44SO

IC FLASH 2MBIT 44SO

Supplier's Site
Memory - M29F200FB55M3F2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit 55 ns 44-SO

FLASH - NOR Memory IC 2Mbit 55 ns 44-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1025749-M29F200FB55M3F2 774-M29F200FB55M3F2 M29F200FB55M3F2 M29F200FB55M3F2 M29F200FB55M3F2
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 71256S25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details