1MB 8PIN SOIC NARROW SOP2-8 150
FLASH - NOR Memory IC 1Mbit SPI 50 MHz 8 ns 8-SO
1MB 8PIN SOIC NARROW SOP2-8 150
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M25P10-AVMN6TP | M25P10-AVMN6TP | M25P10-AVMN6TP |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | FLASH - NOR |
| Data Rate | 50 MHz | 50 MHz | |
| Access Time | 8 ns | 8 ns | 8 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |