FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 75ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP Product overview: JS28F128J3F75A from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128J3F75A can be used for catalog matching and distributor lookup.
IC FLASH 128MBIT PARALLEL 56TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 128Mbit Parallel 75 ns 56-TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-JS28F128J3F75A-ND | 774-JS28F128J3F75A | JS28F128J3F75A | JS28F128J3F75A | JS28F128J3F75A |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | Tray | 56-TFSOP (0.724", 18.40mm Width) | 56-TFSOP (0.724\", 18.40mm Width) |