Low Power 3.3V/3.0V uP Reset, Active LOW, Open-Drain Output Product overview: ASM1816R-10 from Alliance Memory, Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V, 3.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 3.3V, 3.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ASM1816R-10 can be used for catalog matching and distributor lookup.
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147625-ASM1816R-10
Manufacturer Homepage: www.alsc.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-ASM1816R-10 | 1147625-ASM1816R-10 |
| Product Name | Low-Power 3.3V 3.0V Voltage Supervisor IC | PMIC - PMIC - Supervisors - ASM1816R-10 |
| Output Options | Inverting; Active Low |