IC FLASH 32GBIT EMMC 153FBGA
MEMORY Product overview: ASFC4G31M-51BINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-ASFC4G31M-51BINT
MEMORY
FLASH - NAND (SLC) Memory IC 32Gbit MMC 200 MHz 153-FBGA (11.5x13)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-ASFC4G31M-51BINTR-ND | 774-ASFC4G31M-51BINTR | ASFC4G31M-51BINTR | ASFC4G31M-51BINTR | ASFC4G31M-51BINTR |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | FLASH - NAND (SLC) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 153-VFBGA | BGA; Tape & Reel (TR) | 200 MHz | BGA; 153-VFBGA | 153-VFBGA |