Alliance Memory, Inc. Memory ASFC4G31M-51BIN

Description
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 200MHz 153-FBGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 200MHz 153-FBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-ASFC4G31M-51BIN-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 200MHz 153-FBGA (11.5x13)

FLASH - NAND Memory IC 32Gb (4G x 8) MMC 200MHz 153-FBGA (11.5x13)

Buy Now Datasheet
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Alliance Memory, Inc. Category: Integrated Circuits (ICs) Memory Memory Package: Tray Product Status: Active Memory Type: Non-Volatile Memory Format: FLASH Technology: FLASH - NAND Memory Size: 32Gbit Memory Organization: 4G x 8

Alternative Parts (Cross-Reference): Cross
Manufacturer: Alliance Memory, Inc.
Category: Integrated Circuits (ICs) Memory Memory
Package: Tray
Product Status: Active
Memory Type: Non-Volatile
Memory Format: FLASH
Technology: FLASH - NAND
Memory Size: 32Gbit
Memory Organization: 4G x 8

Buy Now Datasheet
Memory IC and Storage Component - 774-ASFC4G31M-51BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-ASFC4G31M-51BIN
Memory IC and Storage Component 774-ASFC4G31M-51BIN
IC FLASH 32GBIT MMC 153FBGA Product overview: ASFC4G31M-51BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-ASFC4G31M-51BIN can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT MMC 153FBGA Product overview: ASFC4G31M-51BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-ASFC4G31M-51BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - ASFC4G31M-51BIN - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
ASFC4G31M-51BIN
Integrated Circuits (ICs) - Memory - Memory ASFC4G31M-51BIN
IC FLASH 32GBIT MMC 153FBGA

IC FLASH 32GBIT MMC 153FBGA

Supplier's Site
Memory - ASFC4G31M-51BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 32Gbit MMC 200 MHz 153-FBGA (11.5x13)

FLASH - NAND Memory IC 32Gbit MMC 200 MHz 153-FBGA (11.5x13)

Buy Now Datasheet
NAND, 4G, BGA 153 (11.5 X 13MM)

NAND, 4G, BGA 153 (11.5 X 13MM)

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-ASFC4G31M-51BIN-ND 774-ASFC4G31M-51BIN ASFC4G31M-51BIN ASFC4G31M-51BIN ASFC4G31M-51BIN
Product Name Memory Integrated Circuits (ICs) Memory Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA35SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details