2Gb, x8, 3.3V, SLC Parallel NAND Flash
IC FLASH 4GBIT PARALLEL 63FBGA
IC FLASH 4GBIT PARALLEL 63FBGA
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 665374 | 1450-AS9F32G08SA-25BIN-ND | AS9F32G08SA-25BIN |
| Product Name | Flash Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile |
| Package Type | FBGA | 63-VFBGA | 20 ns |
| Pins | 63 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |