IC SRAM 9MBIT PAR 117MHZ 100TQFP
IC SRAM 9MBIT PARALLEL 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 117 MHz 7.5 ns 100-TQFP (14x20)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS8C801825-QC75N | AS8C801825-QC75N | AS8C801825-QC75N | AS8C801825-QC75N |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | SRAM 8M, 3.3V, 7.5ns 512K x 18 Synch SRAM | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Data Rate | 117 MHz | |||
| Cycle Time | 8.5 ns | |||
| Density | 9000 kbits | 9000 kbits | 9000 kbits |