Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 150 MHz 3.8 ns 100-TQFP (14x20)
IC SRAM 9MBIT PAR 150MHZ 100TQFP
IC SRAM 9MBIT PARALLEL 100TQFP
| Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS8C801801-QC150N | AS8C801801-QC150N | AS8C801801-QC150N | AS8C801801-QC150N |
| Product Name | SRAM 8M, 3.3V, 150MHz 512K x 18 Synch SRAM | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Package Type | TQFP-100 | QFP; 100-LQFP | QFP; TQFP | |
| Access Time | 3.8 ns | 3.8 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) |