SRAM - Synchronous, SDR Memory IC 4Mbit Parallel 150 MHz 3.8 ns 100-TQFP (14x20)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 4MBIT PARALLEL 100TQFP
IC SRAM 4MBIT PAR 150MHZ 100TQFP
| Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS8C401800-QC150N | AS8C401800-QC150N | AS8C401800-QC150N | AS8C401800-QC150N |
| Product Name | Memory | SRAM 4M, 3.3V, 150MHz 256K x 18 Synch SRAM | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 3.8 ns | 3.8 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits |