The AS7C513B-15JCN is a high-performance CMOS Static Random Access Memory (SRAM) device with a capacity of 524,288 bits, organized as 32,768 words by 16 bits. It features a maximum address access time of 15 ns and an output enable access time of 7 ns, making it suitable for applications requiring fast data access. The device operates with a supply voltage of 5V and is designed for both industrial and commercial temperature ranges, with an operating temperature of -40°C to 85°C for industrial applications. Power consumption is low, with a maximum active power of 90 mA and standby power consumption not exceeding 55 mW under nominal conditions. The AS7C513B-15JCN supports easy memory expansion through chip enable (CE) and output enable (OE) inputs, and it is packaged in a 44-pin JEDEC standard SOJ or TSOP 2 format. The device is TTL-compatible and offers ESD protection greater than 2000 volts, ensuring reliability in various applications.
IC SRAM 512KBIT PARALLEL 44SOJ Product overview: AS7C513B-15JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C513B-15JCN can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 15ns 44-SOJ
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 812941-AS7C513B-15JC
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 512Kb (32K x 16)
Access Time: 15ns
Supplier Device Package: 44-SOJ
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 44-BSOJ
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 16
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SRAM - Asynchronous Memory IC 512Kbit Parallel 15 ns 44-SOJ
IC SRAM 512KBIT PARALLEL 44SOJ
IC SRAM 512KBIT PARALLEL 44SOJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS7C513B-15JCN | AS7C513B-15JCN-ND | 812941-AS7C513B-15JCN | AS7C513B-15JCN | AS7C513B-15JCN | AS7C513B-15JCN | AS7C513B-15JCN |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - AS7C513B-15JCN | 512K,SRAM,32K x 16,5V,44pin SOJ | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns | |||
| Cycle Time | 15 ns | 15 ns | 15 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |