Alliance Memory, Inc. Memory AS7C4096A-20JCN

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 20ns 36-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 20ns 36-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS7C4096A-20JCN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 20ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 20ns 36-SOJ

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C4096A-20JCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C4096A-20JCN
Memory IC and Storage Component 774-AS7C4096A-20JCN
IC SRAM 4MBIT PARALLEL 36SOJ Product overview: AS7C4096A-20JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C4096A-20JCN can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 36SOJ Product overview: AS7C4096A-20JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C4096A-20JCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - AS7C4096A-20JCN - 911761-AS7C4096A-20JCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C4096A-20JCN
911761-AS7C4096A-20JCN
Memory - SRAM - AS7C4096A-20JCN 911761-AS7C4096A-20JCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911761-AS7C4096A-20J CN Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 20 ns 36-SOJ Package: 36-BSOJ (0.400", 10.16mm Width) Package: Tube Mounting: Surface Mount Family Name: AS7C4096 Categories: Integrated Circuits (ICs) Case / Package: 36-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911761-AS7C4096A-20JCN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 20 ns 36-SOJ
Package: 36-BSOJ (0.400", 10.16mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AS7C4096
Categories: Integrated Circuits (ICs)
Case / Package: 36-SOJ
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 19
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
4M,SRAM,512K x 8,5V,36pin SOJ - AS7C4096A-20JCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
4M,SRAM,512K x 8,5V,36pin SOJ
AS7C4096A-20JCN
4M,SRAM,512K x 8,5V,36pin SOJ AS7C4096A-20JCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS7C4096A-20JCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 20 ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mbit Parallel 20 ns 36-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C4096A-20JCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C4096A-20JCN
Integrated Circuits (ICs) - Memory - Memory AS7C4096A-20JCN
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C4096A-20JCN-ND 774-AS7C4096A-20JCN 911761-AS7C4096A-20JCN AS7C4096A-20JCN AS7C4096A-20JCN AS7C4096A-20JCN AS7C4096A-20JCN
Product Name Memory Memory IC and Storage Component Memory - SRAM - AS7C4096A-20JCN 4M,SRAM,512K x 8,5V,36pin SOJ Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "36-BSOJ (0.400"", 10.16mm Width)" SOJ; Tube SOJ; 36-SOJ SOJ 36-BSOJ (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
 - CY14V101NA-BA45XI - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type BGA; PG-TFBGA-48
View Details
7 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers