Alliance Memory, Inc. Memory - SRAM - AS7C4096A-12JIN AS7C4096A-12JIN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911760-AS7C4096A-12J IN Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 36-SOJ Package: 36-BSOJ (0.400", 10.16mm Width) Package: Tube Mounting: Surface Mount Family Name: AS7C4096 Categories: Integrated Circuits (ICs) Case / Package: 36-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: AS7C4096A-12JIN-ND, 1450-1237-5
Request a Quote
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911760-AS7C4096A-12J IN Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 36-SOJ Package: 36-BSOJ (0.400", 10.16mm Width) Package: Tube Mounting: Surface Mount Family Name: AS7C4096 Categories: Integrated Circuits (ICs) Case / Package: 36-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: AS7C4096A-12JIN-ND, 1450-1237-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SRAM device is a 4Mb (4,194,304 bits) static random access memory organized as 512K words vó 8 bits. It operates at a supply voltage of 5V, with a maximum address access time of 12ns and an output enable access time of 6ns, making it suitable for high-performance applications. The device features low power consumption, with a maximum active current of 140mA and a standby current of 55mW. It is available in a 36-pin SOJ package and is compatible with TTL logic levels. The operating temperature range is from -40°C to 85°C for industrial applications, and it includes ESD protection of at least 2000 volts. This SRAM is pin-compatible with the AS7C4096, facilitating easy memory expansion in multi-bank systems.

Datasheet Summary
Powered by GS/AI

The SRAM device is a 4Mb (4,194,304 bits) static random access memory organized as 512K words vó 8 bits. It operates at a supply voltage of 5V, with a maximum address access time of 12ns and an output enable access time of 6ns, making it suitable for high-performance applications. The device features low power consumption, with a maximum active current of 140mA and a standby current of 55mW. It is available in a 36-pin SOJ package and is compatible with TTL logic levels. The operating temperature range is from -40°C to 85°C for industrial applications, and it includes ESD protection of at least 2000 volts. This SRAM is pin-compatible with the AS7C4096, facilitating easy memory expansion in multi-bank systems.

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - AS7C4096A-12JIN - 911760-AS7C4096A-12JIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C4096A-12JIN
911760-AS7C4096A-12JIN
Memory - SRAM - AS7C4096A-12JIN 911760-AS7C4096A-12JIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911760-AS7C4096A-12J IN Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 36-SOJ Package: 36-BSOJ (0.400", 10.16mm Width) Package: Tube Mounting: Surface Mount Family Name: AS7C4096 Categories: Integrated Circuits (ICs) Case / Package: 36-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: AS7C4096A-12JIN-ND, 1450-1237-5

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911760-AS7C4096A-12JIN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 36-SOJ
Package: 36-BSOJ (0.400", 10.16mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AS7C4096
Categories: Integrated Circuits (ICs)
Case / Package: 36-SOJ
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 19
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: AS7C4096A-12JIN-ND, 1450-1237-5

Buy Now Datasheet
Memory - 1450-1237-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 12ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 12ns 36-SOJ

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C4096A-12JIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C4096A-12JIN
Memory IC and Storage Component 774-AS7C4096A-12JIN
IC SRAM 4MBIT PARALLEL 36SOJ Product overview: AS7C4096A-12JIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C4096A-12JIN can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 36SOJ Product overview: AS7C4096A-12JIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C4096A-12JIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C4096A-12JIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C4096A-12JIN
Integrated Circuits (ICs) - Memory - Memory AS7C4096A-12JIN
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site
Sram, 4Mb, 5V, 12Ns, 512Kx8, Soj36; Memory Size Alliance Memory - 94M6237 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4Mb, 5V, 12Ns, 512Kx8, Soj36; Memory Size Alliance Memory
94M6237
Sram, 4Mb, 5V, 12Ns, 512Kx8, Soj36; Memory Size Alliance Memory 94M6237
SRAM, 4MB, 5V, 12NS, 512KX8, SOJ36; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOJ; No. of Pins:36Pins; Access Time:12ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SRAM, 4MB, 5V, 12NS, 512KX8, SOJ36; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOJ; No. of Pins:36Pins; Access Time:12ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
4M,SRAM,512K x 8,5V,36pin SOJ - AS7C4096A-12JIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
4M,SRAM,512K x 8,5V,36pin SOJ
AS7C4096A-12JIN
4M,SRAM,512K x 8,5V,36pin SOJ AS7C4096A-12JIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS7C4096A-12JIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 36-SOJ

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 911760-AS7C4096A-12JIN 1450-1237-5-ND 774-AS7C4096A-12JIN AS7C4096A-12JIN 94M6237 AS7C4096A-12JIN AS7C4096A-12JIN AS7C4096A-12JIN
Product Name Memory - SRAM - AS7C4096A-12JIN Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Sram, 4Mb, 5V, 12Ns, 512Kx8, Soj36; Memory Size Alliance Memory 4M,SRAM,512K x 8,5V,36pin SOJ Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOJ; 36-SOJ "36-BSOJ (0.400"", 10.16mm Width)" SOJ; Tube SOJ SOJ 36-BSOJ (0.400\", 10.16mm Width)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details