Alliance Memory, Inc. Memory AS7C4096A-12JCN

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 12ns 36-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 12ns 36-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1070-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 12ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 12ns 36-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1226662-AS7C4096A-12JCN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1226662-AS7C4096A-12JCN
Integrated Circuits (ICs) - Memory 1226662-AS7C4096A-12JCN
Win Source Part Number: 1226662-AS7C4096A-12 JCN Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 19 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 12 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 36-BSOJ (0.400", 10.16mm Width) Supplier Device Package: 36-SOJ Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Alternative Parts (Cross-Reference): AS7C4096A12JCN; ECCN: 3A991B2A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Alliance Memory, Inc. Other Names: 1450-1070 Base Product Number: AS7C4096

Win Source Part Number: 1226662-AS7C4096A-12JCN
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 19
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 12 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 36-BSOJ (0.400", 10.16mm Width)
Supplier Device Package: 36-SOJ
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): AS7C4096A12JCN;
ECCN: 3A991B2A
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Alliance Memory, Inc.
Other Names: 1450-1070
Base Product Number: AS7C4096

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C4096A-12JCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C4096A-12JCN
Memory IC and Storage Component 774-AS7C4096A-12JCN
IC SRAM 4MBIT PARALLEL 36SOJ Product overview: AS7C4096A-12JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C4096A-12JCN can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 36SOJ Product overview: AS7C4096A-12JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C4096A-12JCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site Datasheet
Memory - AS7C4096A-12JCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 36-SOJ

Buy Now Datasheet
4M,SRAM,512K x 8,5V,36pin SOJ - AS7C4096A-12JCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
4M,SRAM,512K x 8,5V,36pin SOJ
AS7C4096A-12JCN
4M,SRAM,512K x 8,5V,36pin SOJ AS7C4096A-12JCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C4096A-12JCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C4096A-12JCN
Integrated Circuits (ICs) - Memory - Memory AS7C4096A-12JCN
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1070-ND 1226662-AS7C4096A-12JCN 774-AS7C4096A-12JCN AS7C4096A-12JCN AS7C4096A-12JCN AS7C4096A-12JCN AS7C4096A-12JCN
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory 4M,SRAM,512K x 8,5V,36pin SOJ Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "36-BSOJ (0.400"", 10.16mm Width)" SOJ; Tube 36-BSOJ (0.400\", 10.16mm Width) SOJ
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details