IC SRAM 8MBIT PARALLEL 44TSOP2 Product overview: AS7C38096A-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C38096A-10TIN
SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 10ns 44-TSOP2
Category: DRAM
Win Source Part Number: 1447355-AS7C38096A-1
Manufacturer: Alliance Memory, Inc.
SRAM, 8M-BIT, 1MX8, 3.3V, 44TSOPII; Memory Size:8Mbit; SRAM Memory Configuration:1M x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 44-TSOP2
IC SRAM 8MBIT PARALLEL 44TSOP2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 8MBIT PARALLEL 44TSOP2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS7C38096A-10TIN | 1450-1067-ND | 1447355-AS7C38096A-10TIN | 94T5652 | AS7C38096A-10TIN | AS7C38096A-10TIN | AS7C38096A-10TIN | AS7C38096A-10TIN |
| Product Name | Memory IC and Storage Component | Memory | DRAM | Sram, 8M-Bit, 1Mx8, 3.3V, 44Tsopii; Memory Size Alliance Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 8M,SRAM,1M X 8,3.3V,44pin TSOP II | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | DRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | ||||
| Cycle Time | 10 ns | 10 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | TSOP; Tray | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | TSOP-II | 44-TSOP (0.400\", 10.16mm Width) | TSOP; 44pin TSOP II |