Alliance Memory, Inc. Memory AS7C3513B-15TCN

Description
SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 15ns 44-TSOP2
Request a Quote
Description
SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 15ns 44-TSOP2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS7C3513B-15TCN is a high-performance CMOS Static Random Access Memory (SRAM) device with a capacity of 512K bits, organized as 32,768 words by 16 bits. It features a maximum address access time of 15 ns and an output enable access time of 7 ns, making it suitable for applications requiring fast data access. The device operates at a supply voltage of 3.3V and is designed for low power consumption, with a maximum active power of 288 mW and standby power of 18 mW. This SRAM is available in a 44-pin TSOP 2 package and is compatible with TTL logic levels. It includes multiple center power and ground pins for improved performance and supports easy memory expansion through chip enable (CE) and output enable (OE) inputs. The AS7C3513B-15TCN is rated for commercial temperature ranges from 0°C to 70°C, making it suitable for various industrial and commercial applications.

Datasheet Summary
Powered by GS/AI

The AS7C3513B-15TCN is a high-performance CMOS Static Random Access Memory (SRAM) device with a capacity of 512K bits, organized as 32,768 words by 16 bits. It features a maximum address access time of 15 ns and an output enable access time of 7 ns, making it suitable for applications requiring fast data access. The device operates at a supply voltage of 3.3V and is designed for low power consumption, with a maximum active power of 288 mW and standby power of 18 mW. This SRAM is available in a 44-pin TSOP 2 package and is compatible with TTL logic levels. It includes multiple center power and ground pins for improved performance and supports easy memory expansion through chip enable (CE) and output enable (OE) inputs. The AS7C3513B-15TCN is rated for commercial temperature ranges from 0°C to 70°C, making it suitable for various industrial and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - AS7C3513B-15TCN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 15ns 44-TSOP2

SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 15ns 44-TSOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1011896-AS7C3513B-15TCN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1011896-AS7C3513B-15TCN
Integrated Circuits (ICs) - Memory 1011896-AS7C3513B-15TCN
Win Source Part Number: 1011896-AS7C3513B-15 TCN Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 135 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 15 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP2 Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: 3A991B2B Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Alliance Memory, Inc. Base Product Number: AS7C3513

Win Source Part Number: 1011896-AS7C3513B-15TCN
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 135
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 512Kb (32K x 16)
Access Time: 15 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP2
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: 3A991B2B
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Alliance Memory, Inc.
Base Product Number: AS7C3513

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C3513B-15TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C3513B-15TCN
Memory IC and Storage Component 774-AS7C3513B-15TCN
IC SRAM 512KBIT PARALLEL 44TSOP2 Product overview: AS7C3513B-15TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C3513B-15TCN can be used for catalog matching and distributor lookup.

IC SRAM 512KBIT PARALLEL 44TSOP2 Product overview: AS7C3513B-15TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C3513B-15TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 512KBIT PARALLEL 44TSOP2

IC SRAM 512KBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
Memory - AS7C3513B-15TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 512Kbit Parallel 15 ns 44-TSOP2

SRAM - Asynchronous Memory IC 512Kbit Parallel 15 ns 44-TSOP2

Buy Now Datasheet
512K,SRAM,32K x 16,3.3V,44pin TSOP II - AS7C3513B-15TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
512K,SRAM,32K x 16,3.3V,44pin TSOP II
AS7C3513B-15TCN
512K,SRAM,32K x 16,3.3V,44pin TSOP II AS7C3513B-15TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C3513B-15TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C3513B-15TCN
Integrated Circuits (ICs) - Memory - Memory AS7C3513B-15TCN
IC SRAM 512KBIT PARALLEL 44TSOP2

IC SRAM 512KBIT PARALLEL 44TSOP2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C3513B-15TCN-ND 1011896-AS7C3513B-15TCN 774-AS7C3513B-15TCN AS7C3513B-15TCN AS7C3513B-15TCN AS7C3513B-15TCN AS7C3513B-15TCN
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory 512K,SRAM,32K x 16,3.3V,44pin TSOP II Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 44-TSOP (0.400\", 10.16mm Width) TSOP; 44pin TSOP II
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 1 kbits
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details