Alliance Memory, Inc. Memory - SRAM - AS7C3513B-12TCN AS7C3513B-12TCN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 810122-AS7C3513B-12T CN Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 12ns Supplier Device Package: 44-TSOP2 Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 810122-AS7C3513B-12T CN Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 12ns Supplier Device Package: 44-TSOP2 Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - AS7C3513B-12TCN - 810122-AS7C3513B-12TCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C3513B-12TCN
810122-AS7C3513B-12TCN
Memory - SRAM - AS7C3513B-12TCN 810122-AS7C3513B-12TCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 810122-AS7C3513B-12T CN Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 12ns Supplier Device Package: 44-TSOP2 Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 810122-AS7C3513B-12TCN
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 512Kb (32K x 16)
Access Time: 12ns
Supplier Device Package: 44-TSOP2
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-AS7C3513B-12TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C3513B-12TCN
Memory IC and Storage Component 774-AS7C3513B-12TCN
IC SRAM 512KBIT PARALLEL 44TSOP2 Product overview: AS7C3513B-12TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C3513B-12TCN can be used for catalog matching and distributor lookup.

IC SRAM 512KBIT PARALLEL 44TSOP2 Product overview: AS7C3513B-12TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C3513B-12TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-1236-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 12ns 44-TSOP2

SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 12ns 44-TSOP2

Buy Now Datasheet
IC SRAM 512KBIT PARALLEL 44TSOP2

IC SRAM 512KBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
Memory - AS7C3513B-12TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 512Kbit Parallel 12 ns 44-TSOP2

SRAM - Asynchronous Memory IC 512Kbit Parallel 12 ns 44-TSOP2

Buy Now Datasheet
512K,SRAM,32K x 16,3.3V,44pin TSOP II - AS7C3513B-12TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
512K,SRAM,32K x 16,3.3V,44pin TSOP II
AS7C3513B-12TCN
512K,SRAM,32K x 16,3.3V,44pin TSOP II AS7C3513B-12TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C3513B-12TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C3513B-12TCN
Integrated Circuits (ICs) - Memory - Memory AS7C3513B-12TCN
IC SRAM 512KBIT PARALLEL 44TSOP2

IC SRAM 512KBIT PARALLEL 44TSOP2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 810122-AS7C3513B-12TCN 774-AS7C3513B-12TCN 1450-1236-5-ND AS7C3513B-12TCN AS7C3513B-12TCN AS7C3513B-12TCN AS7C3513B-12TCN
Product Name Memory - SRAM - AS7C3513B-12TCN Memory IC and Storage Component Memory Memory Memory 512K,SRAM,32K x 16,3.3V,44pin TSOP II Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns
Cycle Time 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 110756 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers