Alliance Memory, Inc. Memory AS7C3513B-10JCN

Description
SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10ns 44-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10ns 44-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1235-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10ns 44-SOJ

SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10ns 44-SOJ

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C3513B-10JCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C3513B-10JCN
Memory IC and Storage Component 774-AS7C3513B-10JCN
IC SRAM 512KBIT PARALLEL 44SOJ Product overview: AS7C3513B-10JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C3513B-10JCN can be used for catalog matching and distributor lookup.

IC SRAM 512KBIT PARALLEL 44SOJ Product overview: AS7C3513B-10JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C3513B-10JCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - AS7C3513B-10JCN - 911759-AS7C3513B-10JCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C3513B-10JCN
911759-AS7C3513B-10JCN
Memory - SRAM - AS7C3513B-10JCN 911759-AS7C3513B-10JCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911759-AS7C3513B-10J CN Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10 ns 44-SOJ Package: 44-BSOJ (0.400", 10.16mm Width) Package: Tube Mounting: Surface Mount Family Name: AS7C3513 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 1450-1235-5, AS7C3513B-10JCN-ND

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911759-AS7C3513B-10JCN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10 ns 44-SOJ
Package: 44-BSOJ (0.400", 10.16mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AS7C3513
Categories: Integrated Circuits (ICs)
Case / Package: 44-SOJ
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 1450-1235-5, AS7C3513B-10JCN-ND

Buy Now Datasheet
512K,SRAM,32K x 16,3.3V,44pin SOJ - AS7C3513B-10JCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
512K,SRAM,32K x 16,3.3V,44pin SOJ
AS7C3513B-10JCN
512K,SRAM,32K x 16,3.3V,44pin SOJ AS7C3513B-10JCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 512KBIT PARALLEL 44SOJ

IC SRAM 512KBIT PARALLEL 44SOJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C3513B-10JCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C3513B-10JCN
Integrated Circuits (ICs) - Memory - Memory AS7C3513B-10JCN
IC SRAM 512KBIT PARALLEL 44SOJ

IC SRAM 512KBIT PARALLEL 44SOJ

Supplier's Site
Memory - AS7C3513B-10JCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 512Kbit Parallel 10 ns 44-SOJ

SRAM - Asynchronous Memory IC 512Kbit Parallel 10 ns 44-SOJ

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1235-5-ND 774-AS7C3513B-10JCN 911759-AS7C3513B-10JCN AS7C3513B-10JCN AS7C3513B-10JCN AS7C3513B-10JCN AS7C3513B-10JCN
Product Name Memory Memory IC and Storage Component Memory - SRAM - AS7C3513B-10JCN 512K,SRAM,32K x 16,3.3V,44pin SOJ Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type "44-BSOJ (0.400"", 10.16mm Width)" SOJ; Tube SOJ; 44-SOJ SOJ 44-BSOJ (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 27S03ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers