SRAM - Asynchronous Memory IC 16Mb (512K x 32) Parallel 10ns 90-TFBGA (8x13)
Win Source Part Number: 1206188-AS7C351232-1
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 10 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 90-TFBGA
Supplier Device Package: 90-TFBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Alliance Memory, Inc.
Base Product Number: AS7C351232
IC SRAM 16MBIT PARALLEL 90TFBGA Product overview: AS7C351232-10BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C351232-10BIN
IC SRAM 16MBIT PARALLEL 90TFBGA
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 90-TFBGA (8x13)
IC SRAM 16MBIT PARALLEL 90TFBGA
IC SRAM 16MBIT PARALLEL 90TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS7C351232-10BIN-ND | 1206188-AS7C351232-10BIN | 774-AS7C351232-10BIN | AS7C351232-10BIN | AS7C351232-10BIN | AS7C351232-10BIN | AS7C351232-10BIN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | 90-TFBGA | BGA; Tray | BGA; 90-TFBGA | BGA | 90-TFBGA |