Alliance Memory, Inc. Memory AS7C34098B-10TIN

Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP2
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS7C34098B-10TIN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP2

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP2

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C34098B-10TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C34098B-10TIN
Memory IC and Storage Component 774-AS7C34098B-10TIN
IC SRAM 4MBIT PARALLEL 44TSOP2 Product overview: AS7C34098B-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C34098B-10TIN can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP2 Product overview: AS7C34098B-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C34098B-10TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - AS7C34098B-10TIN - 911758-AS7C34098B-10TIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C34098B-10TIN
911758-AS7C34098B-10TIN
Memory - SRAM - AS7C34098B-10TIN 911758-AS7C34098B-10TIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911758-AS7C34098B-10 TIN Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10 ns 48-TSOP I Package: 48-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: AS7C34098 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP I ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911758-AS7C34098B-10TIN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10 ns 48-TSOP I
Package: 48-TFSOP (0.724", 18.40mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: AS7C34098
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP I
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 135
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 48TSOP I

IC SRAM 4MBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS7C34098B-10TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS7C34098B-10TIN
Integrated Circuits (ICs) - Memory AS7C34098B-10TIN
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site
Memory - AS7C34098B-10TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP2

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP2

Buy Now Datasheet
SRAM 256Kx16 10ns 2.7V TSOP44 - AS7C34098B-10TIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 256Kx16 10ns 2.7V TSOP44
AS7C34098B-10TIN
SRAM 256Kx16 10ns 2.7V TSOP44 AS7C34098B-10TIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C34098B-10TIN-ND 774-AS7C34098B-10TIN 911758-AS7C34098B-10TIN AS7C34098B-10TIN AS7C34098B-10TIN AS7C34098B-10TIN AS7C34098B-10TIN
Product Name Memory Memory IC and Storage Component Memory - SRAM - AS7C34098B-10TIN Memory Integrated Circuits (ICs) - Memory Memory SRAM 256Kx16 10ns 2.7V TSOP44
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; Tray SOP; 48-TSOP I 44-TSOP (0.400\", 10.16mm Width) TSOP; 44pin TSOP II
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 7164L20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details