IC SRAM 4MBIT PARALLEL 44TSOP2 Product overview: AS7C34098A-8TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C34098A-8TIN can be used for catalog matching and distributor lookup.
Category: DRAM
Win Source Part Number: 1447565-AS7C34098A-8
Manufacturer: Alliance Memory, Inc.
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 8ns 44-TSOP2
SRAM - Asynchronous Memory IC 4Mbit Parallel 8 ns 44-TSOP2
IC SRAM 4MBIT PARALLEL 44TSOP2
IC SRAM 4MBIT PARALLEL 44TSOP2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS7C34098A-8TIN | 1447565-AS7C34098A-8TIN | 1450-1234-5-ND | AS7C34098A-8TIN | AS7C34098A-8TIN | AS7C34098A-8TIN | AS7C34098A-8TIN |
| Product Name | Memory IC and Storage Component | DRAM | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 4M,SRAM,256K x 16,3.3V,44pin TSOP II |
| Memory Category | Volatile; SRAM Chip | DRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Access Time | 8 ns | 8 ns | 8 ns | ||||
| Cycle Time | 8 ns | 8 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |