Alliance Memory, Inc. Memory - SRAM - AS7C34098A-12TINTR AS7C34098A-12TINTR

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 143072-AS7C34098A-12 TINTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP2 (10.2x18.4) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 143072-AS7C34098A-12 TINTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP2 (10.2x18.4) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - AS7C34098A-12TINTR - 143072-AS7C34098A-12TINTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C34098A-12TINTR
143072-AS7C34098A-12TINTR
Memory - SRAM - AS7C34098A-12TINTR 143072-AS7C34098A-12TINTR
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 143072-AS7C34098A-12 TINTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP2 (10.2x18.4) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 143072-AS7C34098A-12TINTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP2 (10.2x18.4)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C34098A-12TINTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C34098A-12TINTR
Memory IC and Storage Component 774-AS7C34098A-12TINTR
IC SRAM 4MBIT PARALLEL 44TSOP2 Product overview: AS7C34098A-12TINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C34098A-12TIN TR can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP2 Product overview: AS7C34098A-12TINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C34098A-12TINTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS7C34098A-12TINTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP2

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP2

Buy Now Datasheet
Memory - AS7C34098A-12TINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP2

SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP2

Buy Now Datasheet
4M,SRAM,256K x 16,3.3V,44pin TSOP II - AS7C34098A-12TINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
4M,SRAM,256K x 16,3.3V,44pin TSOP II
AS7C34098A-12TINTR
4M,SRAM,256K x 16,3.3V,44pin TSOP II AS7C34098A-12TINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C34098A-12TINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C34098A-12TINTR
Integrated Circuits (ICs) - Memory - Memory AS7C34098A-12TINTR
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 143072-AS7C34098A-12TINTR 774-AS7C34098A-12TINTR AS7C34098A-12TINTR-ND AS7C34098A-12TINTR AS7C34098A-12TINTR AS7C34098A-12TINTR AS7C34098A-12TINTR AS7C34098A-12TINTR
Product Name Memory - SRAM - AS7C34098A-12TINTR Memory IC and Storage Component Memory Memory 4M,SRAM,256K x 16,3.3V,44pin TSOP II Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 44-TSOP2 (10.2x18.4) TSOP; Tape & Reel (TR) TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400\", 10.16mm Width) TSOP; 44pin TSOP II 44-TSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S29ADC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details