IC SRAM 4MBIT PARALLEL 44SOJ Product overview: AS7C34098A-12JIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C34098A-12JIN
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-SOJ
Alternative Parts (Cross-Reference): Cross
Manufacturer: Alliance Memory, Inc.
Category: Integrated Circuits (ICs) Memory Memory
Package: Tube
Product Status: Active
Memory Type: Volatile
Memory Format: SRAM
Technology: SRAM - Asynchronous
Memory Size: 4Mbit
Memory Organization: 256K x 16
4M FAST SRAM 256KX16 3.3V 36PIN SOJ
IC SRAM 4MBIT PARALLEL 44SOJ
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-SOJ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 4MBIT PARALLEL 44SOJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS7C34098A-12JIN | AS7C34098A-12JIN-ND | 538192 | AS7C34098A-12JIN | AS7C34098A-12JIN | AS7C34098A-12JIN | AS7C34098A-12JIN | |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) Memory Memory | SRAM | Memory | Memory | 4M,SRAM,256K x 16,3.3V,44pin SOJ | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | ||||
| Cycle Time | 12 ns | 12 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | SOJ; Tube | "44-BSOJ (0.400"", 10.16mm Width)" | 44-BSOJ (0.400\", 10.16mm Width) | SOJ |