Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 120287-AS7C34098A-12
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-SOJ
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 500
IC SRAM 4MBIT PARALLEL 44SOJ Product overview: AS7C34098A-12JCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C34098A-12JCN
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-SOJ
IC SRAM 4MBIT PARALLEL 44SOJ
IC SRAM 4MBIT PARALLEL 44SOJ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-SOJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 120287-AS7C34098A-12JCNTR | 774-AS7C34098A-12JCNTR | AS7C34098A-12JCNTR-ND | AS7C34098A-12JCNTR | AS7C34098A-12JCNTR | AS7C34098A-12JCNTR | AS7C34098A-12JCNTR |
| Product Name | Memory - SRAM - AS7C34098A-12JCNTR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | 4M,SRAM,256K x 16,3.3V,44pin SOJ | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOJ; 44-SOJ | SOJ; Tape & Reel (TR) | "44-BSOJ (0.400"", 10.16mm Width)" | SOJ | SOJ | 44-BSOJ (0.400\", 10.16mm Width) |