Alliance Memory, Inc. Memory AS7C34096A-15TCN

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15ns 44-TSOP2
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15ns 44-TSOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS7C34096A-15TCN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15ns 44-TSOP2

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15ns 44-TSOP2

Buy Now Datasheet
4M,SRAM,512K x 8,3.3V,44pin TSOP II - AS7C34096A-15TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
4M,SRAM,512K x 8,3.3V,44pin TSOP II
AS7C34096A-15TCN
4M,SRAM,512K x 8,3.3V,44pin TSOP II AS7C34096A-15TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C34096A-15TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C34096A-15TCN
Integrated Circuits (ICs) - Memory - Memory AS7C34096A-15TCN
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site
Memory - AS7C34096A-15TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 44-TSOP2

SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 44-TSOP2

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C34096A-15TCN-ND AS7C34096A-15TCN AS7C34096A-15TCN AS7C34096A-15TCN AS7C34096A-15TCN
Product Name Memory 4M,SRAM,512K x 8,3.3V,44pin TSOP II Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; 44pin TSOP II 44-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - 6116LA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details