Alliance Memory, Inc. Industrial 3.3V Memory IC and Storage Component AS7C3256A-20TIN

Description
SRAM SRAM, 256K 32K x 8, 3.3V, 28pin TSOP I, 20ns, Industrial Temp - Tray Product overview: AS7C3256A-20TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-AS7C3256A-20TIN can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM SRAM, 256K 32K x 8, 3.3V, 28pin TSOP I, 20ns, Industrial Temp - Tray Product overview: AS7C3256A-20TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-AS7C3256A-20TIN can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS7C3256A-20TIN is a 3.3V CMOS Static Random-Access Memory (SRAM) device with a capacity of 262,144 bits, organized as 32,768 words by 8 bits. It features a maximum address access time of 20 ns and output enable access time of 8 ns, making it suitable for high-speed applications. The device operates with very low power consumption, drawing a maximum of 180 mW during active operation and only 7.2 mW in standby mode. It is designed for compatibility with TTL logic levels and is available in 28-pin JEDEC standard packages, including SOJ and TSOP formats. The AS7C3256A-20TIN supports easy memory expansion through chip enable (CE) and output enable (OE) inputs, and it is suitable for both industrial and commercial temperature ranges. This product is ideal for applications requiring fast data access and low power consumption, such as portable computing and embedded systems.

Datasheet Summary
Powered by GS/AI

The AS7C3256A-20TIN is a 3.3V CMOS Static Random-Access Memory (SRAM) device with a capacity of 262,144 bits, organized as 32,768 words by 8 bits. It features a maximum address access time of 20 ns and output enable access time of 8 ns, making it suitable for high-speed applications. The device operates with very low power consumption, drawing a maximum of 180 mW during active operation and only 7.2 mW in standby mode. It is designed for compatibility with TTL logic levels and is available in 28-pin JEDEC standard packages, including SOJ and TSOP formats. The AS7C3256A-20TIN supports easy memory expansion through chip enable (CE) and output enable (OE) inputs, and it is suitable for both industrial and commercial temperature ranges. This product is ideal for applications requiring fast data access and low power consumption, such as portable computing and embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Industrial 3.3V Memory IC and Storage Component - 500-AS7C3256A-20TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 3.3V Memory IC and Storage Component
500-AS7C3256A-20TIN
Industrial 3.3V Memory IC and Storage Component 500-AS7C3256A-20TIN
SRAM SRAM, 256K 32K x 8, 3.3V, 28pin TSOP I, 20ns, Industrial Temp - Tray Product overview: AS7C3256A-20TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-AS7C3256A-20TIN can be used for catalog matching and distributor lookup.

SRAM SRAM, 256K 32K x 8, 3.3V, 28pin TSOP I, 20ns, Industrial Temp - Tray Product overview: AS7C3256A-20TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-AS7C3256A-20TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS7C3256A-20TIN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 28-TSOP I

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 28-TSOP I

Buy Now Datasheet
DRAM - 1447352-AS7C3256A-20TIN - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447352-AS7C3256A-20 TIN Manufacturer: Alliance Memory, Inc.

Category: DRAM
Win Source Part Number: 1447352-AS7C3256A-20TIN
Manufacturer: Alliance Memory, Inc.

Buy Now
256K,SRAM,32K x 8,3.3V,28pin TSOP 1 - AS7C3256A-20TIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
256K,SRAM,32K x 8,3.3V,28pin TSOP 1
AS7C3256A-20TIN
256K,SRAM,32K x 8,3.3V,28pin TSOP 1 AS7C3256A-20TIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS7C3256A-20TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 20 ns 28-TSOP I

SRAM - Asynchronous Memory IC 256Kbit Parallel 20 ns 28-TSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C3256A-20TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C3256A-20TIN
Integrated Circuits (ICs) - Memory - Memory AS7C3256A-20TIN
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 500-AS7C3256A-20TIN AS7C3256A-20TIN-ND 1447352-AS7C3256A-20TIN AS7C3256A-20TIN AS7C3256A-20TIN AS7C3256A-20TIN AS7C3256A-20TIN
Product Name Industrial 3.3V Memory IC and Storage Component Memory DRAM 256K,SRAM,32K x 8,3.3V,28pin TSOP 1 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SDR; SRAM Chip SRAM Chip DRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 20 ns 20 ns 20 ns
Package Type TSOP; Tray TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" TSOP; 28pin TSOP 1 SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Supply Voltage 3 V 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
nvSRAM (non-volatile SRAM) - CY14B116M-ZSP25XI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
5 suppliers
Memory - 7164L20TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details