Alliance Memory, Inc. Memory AS7C3256A-15JCNTR

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS7C3256A-15JCNTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-SOJ

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-SOJ

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C3256A-15JCNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C3256A-15JCNTR
Memory IC and Storage Component 774-AS7C3256A-15JCNTR
IC SRAM 256KBIT PARALLEL 28SOJ Product overview: AS7C3256A-15JCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C3256A-15JCNT R can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOJ Product overview: AS7C3256A-15JCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C3256A-15JCNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - AS7C3256A-15JCNTR - 808426-AS7C3256A-15JCNTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C3256A-15JCNTR
808426-AS7C3256A-15JCNTR
Memory - SRAM - AS7C3256A-15JCNTR 808426-AS7C3256A-15JCNTR
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 808426-AS7C3256A-15J CNTR Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15ns Supplier Device Package: 28-SOJ Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 808426-AS7C3256A-15JCNTR
Packaging: Reel
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 15ns
Supplier Device Package: 28-SOJ
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
256K,SRAM,32K x 8,3.3V,28pin SOJ - AS7C3256A-15JCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
256K,SRAM,32K x 8,3.3V,28pin SOJ
AS7C3256A-15JCNTR
256K,SRAM,32K x 8,3.3V,28pin SOJ AS7C3256A-15JCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site Datasheet
Memory - AS7C3256A-15JCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-SOJ

SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C3256A-15JCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C3256A-15JCNTR
Integrated Circuits (ICs) - Memory - Memory AS7C3256A-15JCNTR
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C3256A-15JCNTR-ND 774-AS7C3256A-15JCNTR 808426-AS7C3256A-15JCNTR AS7C3256A-15JCNTR AS7C3256A-15JCNTR AS7C3256A-15JCNTR AS7C3256A-15JCNTR
Product Name Memory Memory IC and Storage Component Memory - SRAM - AS7C3256A-15JCNTR 256K,SRAM,32K x 8,3.3V,28pin SOJ Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type "28-BSOJ (0.300"", 7.62mm Width)" SOJ; Tape & Reel (TR) SOJ 28-BSOJ (0.300\", 7.62mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B256K-SP45XC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
3 suppliers
Memory - 71T75802S100PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details