Alliance Memory, Inc. Memory AS7C3256A-12TCNTR

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-TSOP I
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS7C3256A-12TCNTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-TSOP I

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-TSOP I

Buy Now Datasheet
Memory - AS7C3256A-12TCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-TSOP I

SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-TSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C3256A-12TCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C3256A-12TCNTR
Integrated Circuits (ICs) - Memory - Memory AS7C3256A-12TCNTR
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site
256K,SRAM,32K x 8,3.3V,28pin TSOP 1 - AS7C3256A-12TCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
256K,SRAM,32K x 8,3.3V,28pin TSOP 1
AS7C3256A-12TCNTR
256K,SRAM,32K x 8,3.3V,28pin TSOP 1 AS7C3256A-12TCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C3256A-12TCNTR-ND AS7C3256A-12TCNTR AS7C3256A-12TCNTR AS7C3256A-12TCNTR AS7C3256A-12TCNTR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory 256K,SRAM,32K x 8,3.3V,28pin TSOP 1 Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) TSOP; 28pin TSOP 1
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - CY14B256K-SP45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
3 suppliers