The AS7C3256A-12JCNTR is a 3.3V CMOS Static Random-Access Memory (SRAM) device with a capacity of 262,144 bits, organized as 32,768 words by 8 bits. It features a maximum address access time of 12 ns and output enable access time of 6 ns, making it suitable for high-performance applications. The device operates with very low power consumption, drawing a maximum of 180 mW during active operation and only 7.2 mW in standby mode. This SRAM is designed for compatibility with TTL logic levels and is available in 28-pin JEDEC standard packages, including SOJ and TSOP formats. It supports easy memory expansion through chip enable (CE) and output enable (OE) inputs. The AS7C3256A is suitable for both industrial and commercial temperature ranges, with options for operation from -40°C to 85°C. The device also includes ESD protection of at least 2000 volts and latch-up current specifications of 200 mA. Engineers looking for a reliable, low-power SRAM solution with fast access times may find the AS7C3256A-12JCNTR to be a suitable choice for their projects.
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS7C3256A-12JCNTR-ND | AS7C3256A-12JCNTR | AS7C3256A-12JCNTR | AS7C3256A-12JCNTR | AS7C3256A-12JCNTR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 256K,SRAM,32K x 8,3.3V,28pin SOJ |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | "28-BSOJ (0.300"", 7.62mm Width)" | 28-BSOJ (0.300\", 7.62mm Width) | SOJ | ||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |