Alliance Memory, Inc. Memory - SRAM - AS7C3256A-12JCN AS7C3256A-12JCN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147523-AS7C3256A-12 JCN Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 12ns Family Name: AS7C3256A Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.alsc.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 28-SOJ Alternative Parts (Cross-Reference): CY7C1399DL-12VXC; CY7C1399D-12VXI; CY7C1399D-12VXC; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147523-AS7C3256A-12 JCN Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 12ns Family Name: AS7C3256A Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.alsc.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 28-SOJ Alternative Parts (Cross-Reference): CY7C1399DL-12VXC; CY7C1399D-12VXI; CY7C1399D-12VXC; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - AS7C3256A-12JCN - 1147523-AS7C3256A-12JCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C3256A-12JCN
1147523-AS7C3256A-12JCN
Memory - SRAM - AS7C3256A-12JCN 1147523-AS7C3256A-12JCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147523-AS7C3256A-12 JCN Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 12ns Family Name: AS7C3256A Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.alsc.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 28-SOJ Alternative Parts (Cross-Reference): CY7C1399DL-12VXC; CY7C1399D-12VXI; CY7C1399D-12VXC; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147523-AS7C3256A-12JCN
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 12ns
Family Name: AS7C3256A
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.alsc.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 28-SOJ
Alternative Parts (Cross-Reference): CY7C1399DL-12VXC; CY7C1399D-12VXI; CY7C1399D-12VXC;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C3256A-12JCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C3256A-12JCN
Memory IC and Storage Component 774-AS7C3256A-12JCN
IC SRAM 256KBIT PARALLEL 28SOJ Product overview: AS7C3256A-12JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C3256A-12JCN can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOJ Product overview: AS7C3256A-12JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C3256A-12JCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-1058-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-SOJ

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-SOJ

Buy Now Datasheet
Memory - AS7C3256A-12JCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-SOJ

SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-SOJ

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C3256A-12JCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C3256A-12JCN
Integrated Circuits (ICs) - Memory - Memory AS7C3256A-12JCN
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site
256K,SRAM,32K x 8,3.3V,28pin SOJ - AS7C3256A-12JCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
256K,SRAM,32K x 8,3.3V,28pin SOJ
AS7C3256A-12JCN
256K,SRAM,32K x 8,3.3V,28pin SOJ AS7C3256A-12JCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1147523-AS7C3256A-12JCN 774-AS7C3256A-12JCN 1450-1058-ND AS7C3256A-12JCN AS7C3256A-12JCN AS7C3256A-12JCN AS7C3256A-12JCN AS7C3256A-12JCN
Product Name Memory - SRAM - AS7C3256A-12JCN Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory 256K,SRAM,32K x 8,3.3V,28pin SOJ
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns 12 ns
Cycle Time 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962F1120202QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
 - 27S03ALM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CLCC20
View Details
4 suppliers
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details