Alliance Memory, Inc. Memory IC and Storage Component AS7C32098A-10TIN

Description
IC SRAM 2MBIT PARALLEL 44TSOP2 Product overview: AS7C32098A-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C32098A-10TIN can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SRAM 2MBIT PARALLEL 44TSOP2 Product overview: AS7C32098A-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C32098A-10TIN can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS7C32098A-10TIN is a high-performance CMOS Static Random Access Memory (SRAM) device with a capacity of 2,097,152 bits, organized as 131,072 words vó 16 bits. It features fast access times of 10 ns for address access and 4 ns for output enable access, making it suitable for high-speed applications. The device operates at a supply voltage of 3.3V and is designed for both industrial and commercial temperature ranges, with a maximum operating current of 180 mA for industrial applications. This SRAM offers low power consumption, with a maximum active power of 650 mW and a standby power consumption of 28.8 mW in CMOS mode. It includes individual byte read/write controls, allowing for flexible data handling, and is compatible with TTL and CMOS logic levels. The device is packaged in a 44-pin TSOP 2 format, which adheres to JEDEC standards, facilitating easy integration into various systems. ESD protection is rated at 2000 volts, enhancing reliability in sensitive applications.

Datasheet Summary
Powered by GS/AI

The AS7C32098A-10TIN is a high-performance CMOS Static Random Access Memory (SRAM) device with a capacity of 2,097,152 bits, organized as 131,072 words vó 16 bits. It features fast access times of 10 ns for address access and 4 ns for output enable access, making it suitable for high-speed applications. The device operates at a supply voltage of 3.3V and is designed for both industrial and commercial temperature ranges, with a maximum operating current of 180 mA for industrial applications. This SRAM offers low power consumption, with a maximum active power of 650 mW and a standby power consumption of 28.8 mW in CMOS mode. It includes individual byte read/write controls, allowing for flexible data handling, and is compatible with TTL and CMOS logic levels. The device is packaged in a 44-pin TSOP 2 format, which adheres to JEDEC standards, facilitating easy integration into various systems. ESD protection is rated at 2000 volts, enhancing reliability in sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS7C32098A-10TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C32098A-10TIN
Memory IC and Storage Component 774-AS7C32098A-10TIN
IC SRAM 2MBIT PARALLEL 44TSOP2 Product overview: AS7C32098A-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C32098A-10TIN can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 44TSOP2 Product overview: AS7C32098A-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C32098A-10TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-1222-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 10ns 44-TSOP2

SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 10ns 44-TSOP2

Buy Now Datasheet
Memory - SRAM - AS7C32098A-10TIN - 911755-AS7C32098A-10TIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C32098A-10TIN
911755-AS7C32098A-10TIN
Memory - SRAM - AS7C32098A-10TIN 911755-AS7C32098A-10TIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911755-AS7C32098A-10 TIN Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 10 ns 44-TSOP2 Package: 44-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: AS7C32098 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP2 ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 1450-1222-5, AS7C32098A-10TIN-ND

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911755-AS7C32098A-10TIN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 10 ns 44-TSOP2
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: AS7C32098
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP2
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 135
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 1450-1222-5, AS7C32098A-10TIN-ND

Buy Now Datasheet
Memory - AS7C32098A-10TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP2

SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP2

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 44TSOP2

IC SRAM 2MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
2M,SRAM,128K x 16,3.3V,44pin TSOP II - AS7C32098A-10TIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
2M,SRAM,128K x 16,3.3V,44pin TSOP II
AS7C32098A-10TIN
2M,SRAM,128K x 16,3.3V,44pin TSOP II AS7C32098A-10TIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 2MBIT PARALLEL 44TSOP2

IC SRAM 2MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C32098A-10TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C32098A-10TIN
Integrated Circuits (ICs) - Memory - Memory AS7C32098A-10TIN
IC SRAM 2MBIT PARALLEL 44TSOP2

IC SRAM 2MBIT PARALLEL 44TSOP2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS7C32098A-10TIN 1450-1222-5-ND 911755-AS7C32098A-10TIN AS7C32098A-10TIN AS7C32098A-10TIN AS7C32098A-10TIN AS7C32098A-10TIN AS7C32098A-10TIN
Product Name Memory IC and Storage Component Memory Memory - SRAM - AS7C32098A-10TIN Memory Memory 2M,SRAM,128K x 16,3.3V,44pin TSOP II Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns
Cycle Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details