Category: DRAM
Win Source Part Number: 1447569-AS7C32096A-1
Manufacturer: Alliance Memory, Inc.
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 15ns 44-TSOP2
IC SRAM 2MBIT PARALLEL 44TSOP2 Product overview: AS7C32096A-15TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C32096A-15TIN
SRAM - Asynchronous Memory IC 2Mbit Parallel 15 ns 44-TSOP2
IC SRAM 2MBIT PARALLEL 44TSOP2
IC SRAM 2MBIT PARALLEL 44TSOP2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1447569-AS7C32096A-15TIN | AS7C32096A-15TIN-ND | 774-AS7C32096A-15TIN | AS7C32096A-15TIN | AS7C32096A-15TIN | AS7C32096A-15TIN | AS7C32096A-15TIN |
| Product Name | DRAM | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | 2M,SRAM,256K x 8,3.3V,44pin TSOP II |
| Memory Category | DRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |||
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | TSOP; Tray | 44-TSOP (0.400\", 10.16mm Width) | TSOP; 44pin TSOP II |