Alliance Memory, Inc. Memory AS7C32096A-10TINTR

Description
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 10ns 44-TSOP2
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 10ns 44-TSOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS7C32096A-10TINTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 10ns 44-TSOP2

SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 10ns 44-TSOP2

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 44TSOP2

IC SRAM 2MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
2M,SRAM,256K x 8,3.3V,44pin TSOP II - AS7C32096A-10TINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
2M,SRAM,256K x 8,3.3V,44pin TSOP II
AS7C32096A-10TINTR
2M,SRAM,256K x 8,3.3V,44pin TSOP II AS7C32096A-10TINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS7C32096A-10TINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP2

SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C32096A-10TINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C32096A-10TINTR
Integrated Circuits (ICs) - Memory - Memory AS7C32096A-10TINTR
IC SRAM 2MBIT PARALLEL 44TSOP2

IC SRAM 2MBIT PARALLEL 44TSOP2

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C32096A-10TINTR-ND AS7C32096A-10TINTR AS7C32096A-10TINTR AS7C32096A-10TINTR AS7C32096A-10TINTR
Product Name Memory Memory 2M,SRAM,256K x 8,3.3V,44pin TSOP II Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; 44pin TSOP II 44-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 8928919956-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details