Alliance Memory, Inc. Memory - RAM - AS7C31026C-10TIN AS7C31026C-10TIN

Description
Manufacturer: Alliance Memory, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973758-AS7C31026C-10 TIN Operating Supply Voltage: 3.3 V Access Time: 10 ns Density: 1 Mb Categories: RAM Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Alliance Memory, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973758-AS7C31026C-10 TIN Operating Supply Voltage: 3.3 V Access Time: 10 ns Density: 1 Mb Categories: RAM Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - AS7C31026C-10TIN - 973758-AS7C31026C-10TIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - AS7C31026C-10TIN
973758-AS7C31026C-10TIN
Memory - RAM - AS7C31026C-10TIN 973758-AS7C31026C-10TIN
Manufacturer: Alliance Memory, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973758-AS7C31026C-10 TIN Operating Supply Voltage: 3.3 V Access Time: 10 ns Density: 1 Mb Categories: RAM Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Alliance Memory, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973758-AS7C31026C-10TIN
Operating Supply Voltage: 3.3 V
Access Time: 10 ns
Density: 1 Mb
Categories: RAM
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now
3.3 V Memory IC and Storage Component - 774-AS7C31026C-10TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 V Memory IC and Storage Component
774-AS7C31026C-10TIN
3.3 V Memory IC and Storage Component 774-AS7C31026C-10TIN
AS7C31026C Series 1-Mbit (64 K x 16) 3.3 V 10 ns CMOS Static RAM - TSOP 11-44 Product overview: AS7C31026C-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31026C-10TIN can be used for catalog matching and distributor lookup.

AS7C31026C Series 1-Mbit (64 K x 16) 3.3 V 10 ns CMOS Static RAM - TSOP 11-44 Product overview: AS7C31026C-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31026C-10TIN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 973758-AS7C31026C-10TIN 774-AS7C31026C-10TIN
Product Name Memory - RAM - AS7C31026C-10TIN 3.3 V Memory IC and Storage Component
Access Time 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 28076665 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers