Alliance Memory, Inc. Memory AS7C31026B-20TCNTR

Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 44-TSOP2
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 44-TSOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS7C31026B-20TCNTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 44-TSOP2

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 44-TSOP2

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C31026B-20TCNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C31026B-20TCNTR
Memory IC and Storage Component 774-AS7C31026B-20TCNTR
IC SRAM 1MBIT PARALLEL 44TSOP2 Product overview: AS7C31026B-20TCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31026B-20TCN TR can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 44TSOP2 Product overview: AS7C31026B-20TCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31026B-20TCNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - AS7C31026B-20TCNTR - 1018598-AS7C31026B-20TCNTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C31026B-20TCNTR
1018598-AS7C31026B-20TCNTR
Memory - SRAM - AS7C31026B-20TCNTR 1018598-AS7C31026B-20TCNTR
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1018598-AS7C31026B-2 0TCNTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 20ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TSOP2 (10.2x18.4) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1018598-AS7C31026B-20TCNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 20ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TSOP2 (10.2x18.4)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Memory - AS7C31026B-20TCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 44-TSOP2

SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 44-TSOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C31026B-20TCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C31026B-20TCNTR
Integrated Circuits (ICs) - Memory - Memory AS7C31026B-20TCNTR
IC SRAM 1MBIT PARALLEL 44TSOP2

IC SRAM 1MBIT PARALLEL 44TSOP2

Supplier's Site
IC SRAM 1MBIT PARALLEL 44TSOP2

IC SRAM 1MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
1M,SRAM,64K x 16,3.3V,44pin TSOP II - AS7C31026B-20TCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
1M,SRAM,64K x 16,3.3V,44pin TSOP II
AS7C31026B-20TCNTR
1M,SRAM,64K x 16,3.3V,44pin TSOP II AS7C31026B-20TCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C31026B-20TCNTR-ND 774-AS7C31026B-20TCNTR 1018598-AS7C31026B-20TCNTR AS7C31026B-20TCNTR AS7C31026B-20TCNTR AS7C31026B-20TCNTR AS7C31026B-20TCNTR
Product Name Memory Memory IC and Storage Component Memory - SRAM - AS7C31026B-20TCNTR Memory Integrated Circuits (ICs) - Memory - Memory Memory 1M,SRAM,64K x 16,3.3V,44pin TSOP II
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; Tape & Reel (TR) SOP; 44-TSOP2 (10.2x18.4) 44-TSOP (0.400\", 10.16mm Width) TSOP; 44pin TSOP II
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V3557S75PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 7.5 ns
Density 4500 kbits
View Details
Memory IC and Storage Component - 774-CY14B064PA-SFXI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 9 ns
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details