Alliance Memory, Inc. Memory - SRAM - AS7C31026B-15JCN AS7C31026B-15JCN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 709500-AS7C31026B-15 JCN Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Categories: Integrated Circuits Supplier Device Package: 44-SOJ Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-BSOJ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 16 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 709500-AS7C31026B-15 JCN Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Categories: Integrated Circuits Supplier Device Package: 44-SOJ Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-BSOJ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 16 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - AS7C31026B-15JCN - 709500-AS7C31026B-15JCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C31026B-15JCN
709500-AS7C31026B-15JCN
Memory - SRAM - AS7C31026B-15JCN 709500-AS7C31026B-15JCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 709500-AS7C31026B-15 JCN Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Categories: Integrated Circuits Supplier Device Package: 44-SOJ Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-BSOJ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 16 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 709500-AS7C31026B-15JCN
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Categories: Integrated Circuits
Supplier Device Package: 44-SOJ
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 44-BSOJ
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 16
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-AS7C31026B-15JCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C31026B-15JCN
Memory IC and Storage Component 774-AS7C31026B-15JCN
IC SRAM 1MBIT PARALLEL 44SOJ Product overview: AS7C31026B-15JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31026B-15JCN can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 44SOJ Product overview: AS7C31026B-15JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31026B-15JCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS7C31026B-15JCN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-SOJ

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-SOJ

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site Datasheet
Memory - AS7C31026B-15JCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 44-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 44-SOJ

Buy Now Datasheet
1M,SRAM,64K x 16,3.3V,44pin SOJ(400mil) - AS7C31026B-15JCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
1M,SRAM,64K x 16,3.3V,44pin SOJ(400mil)
AS7C31026B-15JCN
1M,SRAM,64K x 16,3.3V,44pin SOJ(400mil) AS7C31026B-15JCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C31026B-15JCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C31026B-15JCN
Integrated Circuits (ICs) - Memory - Memory AS7C31026B-15JCN
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 709500-AS7C31026B-15JCN 774-AS7C31026B-15JCN AS7C31026B-15JCN-ND AS7C31026B-15JCN AS7C31026B-15JCN AS7C31026B-15JCN AS7C31026B-15JCN
Product Name Memory - SRAM - AS7C31026B-15JCN Memory IC and Storage Component Memory Memory Memory 1M,SRAM,64K x 16,3.3V,44pin SOJ(400mil) Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns 15 ns 15 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 448-CY14B116N-ZSP25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 71T75802S200PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details