Alliance Memory, Inc. Integrated Circuits (ICs) - Memory AS7C31026B-12TIN

Description
Win Source Part Number: 1025896-AS7C31026B-1 2TIN Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 135 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 12 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP2 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Alliance Memory, Inc. Other Names: 1450-AS7C31026B-12TI N
Request a Quote Datasheet
Description
Win Source Part Number: 1025896-AS7C31026B-1 2TIN Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 135 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 12 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP2 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Alliance Memory, Inc. Other Names: 1450-AS7C31026B-12TI N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1025896-AS7C31026B-12TIN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1025896-AS7C31026B-12TIN
Integrated Circuits (ICs) - Memory 1025896-AS7C31026B-12TIN
Win Source Part Number: 1025896-AS7C31026B-1 2TIN Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 135 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 12 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP2 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Alliance Memory, Inc. Other Names: 1450-AS7C31026B-12TI N

Win Source Part Number: 1025896-AS7C31026B-12TIN
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 135
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 12 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP2
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Alliance Memory, Inc.
Other Names: 1450-AS7C31026B-12TIN

Buy Now Datasheet
Memory - 1450-AS7C31026B-12TIN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP2

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP2

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C31026B-12TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C31026B-12TIN
Memory IC and Storage Component 774-AS7C31026B-12TIN
IC SRAM 1MBIT PARALLEL 44TSOP2 Product overview: AS7C31026B-12TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31026B-12TIN can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 44TSOP2 Product overview: AS7C31026B-12TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31026B-12TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS7C31026B-12TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP2

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS7C31026B-12TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS7C31026B-12TIN
Integrated Circuits (ICs) - Memory AS7C31026B-12TIN
IC SRAM 1MBIT PARALLEL 44TSOP2

IC SRAM 1MBIT PARALLEL 44TSOP2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1025896-AS7C31026B-12TIN 1450-AS7C31026B-12TIN-ND 774-AS7C31026B-12TIN AS7C31026B-12TIN AS7C31026B-12TIN
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns
Cycle Time 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 71V016SA15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - 5962-9232404MYA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 28-LCC
View Details
3 suppliers