SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP2
IC SRAM 1MBIT PARALLEL 44TSOP2
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP2
IC SRAM 1MBIT PARALLEL 44TSOP2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS7C31026B-12TCNTR-ND | AS7C31026B-12TCNTR | AS7C31026B-12TCNTR | AS7C31026B-12TCNTR | AS7C31026B-12TCNTR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 1M,SRAM,64K x 16,3.3V,44pin TSOP II |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) | TSOP; 44pin TSOP II |