Alliance Memory, Inc. Memory - RAM - AS7C31025C-10TIN AS7C31025C-10TIN

Description
Manufacturer: Alliance Memory, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185486-AS7C31025C-1 0TIN Number of Ports: 1 Operating Supply Voltage: 3.3 V Memory Type: RAM, SDR, SRAM - Asynchronous Memory Size: 128 kB Interface: Parallel Access Time: 10 ns Density: 1 Mb Number of Pins: 32 Categories: RAM Case / Package: SOIC Alternative Parts (Cross-Reference): AS7C31025C10TIN; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Address Bus Width: 7 b
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185486-AS7C31025C-1 0TIN Number of Ports: 1 Operating Supply Voltage: 3.3 V Memory Type: RAM, SDR, SRAM - Asynchronous Memory Size: 128 kB Interface: Parallel Access Time: 10 ns Density: 1 Mb Number of Pins: 32 Categories: RAM Case / Package: SOIC Alternative Parts (Cross-Reference): AS7C31025C10TIN; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Address Bus Width: 7 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - AS7C31025C-10TIN - 1185486-AS7C31025C-10TIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - AS7C31025C-10TIN
1185486-AS7C31025C-10TIN
Memory - RAM - AS7C31025C-10TIN 1185486-AS7C31025C-10TIN
Manufacturer: Alliance Memory, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185486-AS7C31025C-1 0TIN Number of Ports: 1 Operating Supply Voltage: 3.3 V Memory Type: RAM, SDR, SRAM - Asynchronous Memory Size: 128 kB Interface: Parallel Access Time: 10 ns Density: 1 Mb Number of Pins: 32 Categories: RAM Case / Package: SOIC Alternative Parts (Cross-Reference): AS7C31025C10TIN; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Address Bus Width: 7 b

Manufacturer: Alliance Memory, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185486-AS7C31025C-10TIN
Number of Ports: 1
Operating Supply Voltage: 3.3 V
Memory Type: RAM, SDR, SRAM - Asynchronous
Memory Size: 128 kB
Interface: Parallel
Access Time: 10 ns
Density: 1 Mb
Number of Pins: 32
Categories: RAM
Case / Package: SOIC
Alternative Parts (Cross-Reference): AS7C31025C10TIN;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C
Address Bus Width: 7 b

Buy Now
3.3V Memory IC and Storage Component - 500-AS7C31025C-10TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
500-AS7C31025C-10TIN
3.3V Memory IC and Storage Component 500-AS7C31025C-10TIN
SRAM 1M, 3.3V, 10ns, FAST 128K x 8 Asynch SRAM Product overview: AS7C31025C-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-AS7C31025C-10TIN can be used for catalog matching and distributor lookup.

SRAM 1M, 3.3V, 10ns, FAST 128K x 8 Asynch SRAM Product overview: AS7C31025C-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-AS7C31025C-10TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1185486-AS7C31025C-10TIN 500-AS7C31025C-10TIN
Product Name Memory - RAM - AS7C31025C-10TIN 3.3V Memory IC and Storage Component
Memory Category RAM, SDR, SRAM - Asynchronous SDR; SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2504783 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers