Alliance Memory, Inc. 3.3 V Memory IC and Storage Component AS7C31025C-10JIN

Description
AS7C31025C Series 1-Mbit (128 K x 8) 3.3 V 10 ns CMOS Static RAM - SOJ-32 Product overview: AS7C31025C-10JIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31025C-10JIN can be used for catalog matching and distributor lookup.
Request a Quote
Description
AS7C31025C Series 1-Mbit (128 K x 8) 3.3 V 10 ns CMOS Static RAM - SOJ-32 Product overview: AS7C31025C-10JIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31025C-10JIN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3 V Memory IC and Storage Component - 774-AS7C31025C-10JIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 V Memory IC and Storage Component
774-AS7C31025C-10JIN
3.3 V Memory IC and Storage Component 774-AS7C31025C-10JIN
AS7C31025C Series 1-Mbit (128 K x 8) 3.3 V 10 ns CMOS Static RAM - SOJ-32 Product overview: AS7C31025C-10JIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31025C-10JIN can be used for catalog matching and distributor lookup.

AS7C31025C Series 1-Mbit (128 K x 8) 3.3 V 10 ns CMOS Static RAM - SOJ-32 Product overview: AS7C31025C-10JIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31025C-10JIN can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - AS7C31025C-10JIN - 983836-AS7C31025C-10JIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - AS7C31025C-10JIN
983836-AS7C31025C-10JIN
Memory - RAM - AS7C31025C-10JIN 983836-AS7C31025C-10JIN
Manufacturer: Alliance Memory, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983836-AS7C31025C-10 JIN Number of Ports: 1 Operating Supply Voltage: 3.3 V Access Time: 10 ns Density: 1 Mb Number of Pins: 32 Categories: RAM Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Address Bus Width: 17 b

Manufacturer: Alliance Memory, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983836-AS7C31025C-10JIN
Number of Ports: 1
Operating Supply Voltage: 3.3 V
Access Time: 10 ns
Density: 1 Mb
Number of Pins: 32
Categories: RAM
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Address Bus Width: 17 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AS7C31025C-10JIN 983836-AS7C31025C-10JIN
Product Name 3.3 V Memory IC and Storage Component Memory - RAM - AS7C31025C-10JIN
Access Time 10 ns 10 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details